Abracon, LLC Pulse Transformers ALANS100X1-2F30DT

Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 535-15150-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15150-2-ND
Pulse Transformers 535-15150-2-ND
350µH Pulse Transformer 1CT:1CT Surface Mount

350µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ALANS100X1-2F30DT
Transformers - Pulse Transformers ALANS100X1-2F30DT
LAN SGL 100B XFMR&SRDCMC 12PIN

LAN SGL 100B XFMR&SRDCMC 12PIN

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS100X1-2F30DT
Audio Transformers / Signal Transformers ALANS100X1-2F30DT
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Lan Sgl 100B Xfmr&srdcmc 12Pin; No. Of Ports Abracon - 29AH3355 - Newark, An Avnet Company
Chicago, IL, United States
Lan Sgl 100B Xfmr&srdcmc 12Pin; No. Of Ports Abracon
29AH3355
Lan Sgl 100B Xfmr&srdcmc 12Pin; No. Of Ports Abracon 29AH3355
LAN SGL 100B XFMR&SRDCMC 12PIN; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LAN SGL 100B XFMR&SRDCMC 12PIN; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 535-15150-2-ND ALANS100X1-2F30DT ALANS100X1-2F30DT 29AH3355
Product Name Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Lan Sgl 100B Xfmr&srdcmc 12Pin; No. Of Ports Abracon
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details