PWR XFMR LAMINATED 1.5VA TH
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Power Transformers |
| Product Number | BV030-7153.0 |
| Product Name | Transformers - Power Transformers |
| Transformer Type | Laminated Core |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Input Voltage | 115 volts |