Abracon, LLC Audio Transformers / Signal Transformers ALANS100X1-1E10LT

Description
Audio Transformers / Signal Transformers
Datasheet
Description
Audio Transformers / Signal Transformers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS100X1-1E10LT
Audio Transformers / Signal Transformers ALANS100X1-1E10LT
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ALANS100X1-1E10LT
Transformers - Pulse Transformers ALANS100X1-1E10LT
LAN SGL 100B XFMR&CMC 12PIN

LAN SGL 100B XFMR&CMC 12PIN

Supplier's Site
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 23AH8868 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
23AH8868
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 23AH8868
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 29AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
29AH3349
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 29AH3349
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number ALANS100X1-1E10LT ALANS100X1-1E10LT 23AH8868 29AH3349
Product Name Audio Transformers / Signal Transformers Transformers - Pulse Transformers Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 182L12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details