Abracon, LLC Pulse Transformers ALANS10001-4J41ET

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 535-15140-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15140-2-ND
Pulse Transformers 535-15140-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ALANS10001-4J41ET
Transformers - Pulse Transformers ALANS10001-4J41ET
LAN SGL 1000B XFMR&CMC&AUTO 24PI

LAN SGL 1000B XFMR&CMC&AUTO 24PI

Supplier's Site
Lan Sgl 1000B Xfmr&cmc&auto 24Pin; Transformer Type Abracon - 29AH3364 - Newark, An Avnet Company
Chicago, IL, United States
Lan Sgl 1000B Xfmr&cmc&auto 24Pin; Transformer Type Abracon
29AH3364
Lan Sgl 1000B Xfmr&cmc&auto 24Pin; Transformer Type Abracon 29AH3364
LAN SGL 1000B XFMR&CMC&AUTO 24PIN; Transformer Type:10/100/1000 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANS10001 Series; SVHC:No RoHS Compliant: Yes

LAN SGL 1000B XFMR&CMC&AUTO 24PIN; Transformer Type:10/100/1000 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANS10001 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS10001-4J41ET
Audio Transformers / Signal Transformers ALANS10001-4J41ET
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 535-15140-2-ND ALANS10001-4J41ET 29AH3364 ALANS10001-4J41ET
Product Name Pulse Transformers Transformers - Pulse Transformers Lan Sgl 1000B Xfmr&cmc&auto 24Pin; Transformer Type Abracon Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F56-220-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformers - 1538M22 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details