Audio Transformers / Signal Transformers
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:ALANS100X1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LAN SGL 100B XFMR&SRDCMC 12PIN
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | ALANS100X1-1E30LT | 23AH8875 | 29AH3352 | ALANS100X1-1E30LT |
| Product Name | Audio Transformers / Signal Transformers | Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon | Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon | Transformers - Pulse Transformers |
| Other Transformer Types / Applications | Isolation |