Abracon, LLC Pulse Transformers ALAN-2204

Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 535-13411-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-13411-5-ND
Pulse Transformers 535-13411-5-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALAN-2204
Audio Transformers / Signal Transformers ALAN-2204
Audio Transformers / Signal Transformers LAN XFRMR 10/100 EXT-TEMP POE+

Audio Transformers / Signal Transformers LAN XFRMR 10/100 EXT-TEMP POE+

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ALAN-2204
Transformers - Pulse Transformers ALAN-2204
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers
Product Number 535-13411-5-ND ALAN-2204 ALAN-2204
Product Name Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 1-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details