Abracon, LLC Pulse Transformers ALANS10001-3J41ET

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 535-15136-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15136-2-ND
Pulse Transformers 535-15136-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; Transformer Type Abracon - 29AH3360 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; Transformer Type Abracon
29AH3360
Xfmr, 10/100/1000 Base-T, 1 Port, Smd; Transformer Type Abracon 29AH3360
XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; Transformer Type:10/100/1000 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANS10001 Series; RoHS Compliant: Yes

XFMR, 10/100/1000 BASE-T, 1 PORT, SMD; Transformer Type:10/100/1000 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANS10001 Series; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS10001-3J41ET
Audio Transformers / Signal Transformers ALANS10001-3J41ET
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
ALANS10001-3J41ET
Transformers - Pulse Transformers ALANS10001-3J41ET
LAN SGL 1000B XFMR&CMC&AUTO 24PI

LAN SGL 1000B XFMR&CMC&AUTO 24PI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 535-15136-2-ND 29AH3360 ALANS10001-3J41ET ALANS10001-3J41ET
Product Name Pulse Transformers Xfmr, 10/100/1000 Base-T, 1 Port, Smd; Transformer Type Abracon Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformer for Texas Instruments LM5071 - DA2383-AL DA2383-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details