Abracon, LLC Pulse Transformers ALANC10001-CDB3ET

Description
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote
Description
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lan Sgl Xfmr 8Pin, specifically the part number 29AH3345, is a 10/100/1000 BASE-T chip LAN transformer designed for surface mount applications. It features uniform transformer windings and is fully automated for production. This transformer complies with IEEE 802.3u and 802.3ab standards, making it suitable for fast and gigabit Ethernet applications. The operating temperature range for this transformer is -40°C to +85°C, which allows for use in various environments. It has a compact package size of 4.5 x 3.2 x 3.5 mm and is RoHS compliant. The transformer exhibits low insertion loss and high return loss across specified frequency ranges, ensuring efficient signal transmission. This product is ideal for use in networking and communication devices such as servers, switches, routers, IP cameras, and industrial computers. It is available in bulk or tape and reel packaging, with 2,200 pieces per reel.

Datasheet Summary
Powered by GS/AI

The Lan Sgl Xfmr 8Pin, specifically the part number 29AH3345, is a 10/100/1000 BASE-T chip LAN transformer designed for surface mount applications. It features uniform transformer windings and is fully automated for production. This transformer complies with IEEE 802.3u and 802.3ab standards, making it suitable for fast and gigabit Ethernet applications. The operating temperature range for this transformer is -40°C to +85°C, which allows for use in various environments. It has a compact package size of 4.5 x 3.2 x 3.5 mm and is RoHS compliant. The transformer exhibits low insertion loss and high return loss across specified frequency ranges, ensuring efficient signal transmission. This product is ideal for use in networking and communication devices such as servers, switches, routers, IP cameras, and industrial computers. It is available in bulk or tape and reel packaging, with 2,200 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 535-15132-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
535-15132-2-ND
Pulse Transformers 535-15132-2-ND
200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

200µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANC10001-CDB3ET
Audio Transformers / Signal Transformers ALANC10001-CDB3ET
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now
Shenzhen, China
Transformers - Pulse Transformers
ALANC10001-CDB3ET
Transformers - Pulse Transformers ALANC10001-CDB3ET
LAN SGL XFMR 8PIN

LAN SGL XFMR 8PIN

Supplier's Site
Lan Sgl Xfmr 8Pin; Transformer Type Abracon - 29AH3345 - Newark, An Avnet Company
Chicago, IL, United States
Lan Sgl Xfmr 8Pin; Transformer Type Abracon
29AH3345
Lan Sgl Xfmr 8Pin; Transformer Type Abracon 29AH3345
LAN SGL XFMR 8PIN; Transformer Type:10/100/1000 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANC10001 Series; SVHC:No SVHC RoHS Compliant: Yes

LAN SGL XFMR 8PIN; Transformer Type:10/100/1000 Base-T; No. of Ports:1 Port; Transformer Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:ALANC10001 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 535-15132-2-ND ALANC10001-CDB3ET ALANC10001-CDB3ET 29AH3345
Product Name Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Lan Sgl Xfmr 8Pin; Transformer Type Abracon
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD4-28 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω - TC9-1-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details
2 suppliers