Vishay Intertechnology, Inc. RES 30.9 OHM 1% 1/2W AXIAL RLR20C30R9FMB14

Description
RES 30.9ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1% 1/2W AXIAL - RLR20C30R9FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1% 1/2W AXIAL
RLR20C30R9FMB14
RES 30.9 OHM 1% 1/2W AXIAL RLR20C30R9FMB14
RES 30.9ohm 1% 1/2W AXIAL

RES 30.9ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C30R9FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C30R9FMB14-ND
Through Hole Resistors RLR20C30R9FMB14-ND
30.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C30R9FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C30R9FMB14
Through Hole Resistors RLR20C30R9FMB14
RES 30.9 OHM 1% 1/2W AXIAL

RES 30.9 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C30R9FMB14 RLR20C30R9FMB14-ND RLR20C30R9FMB14
Product Name RES 30.9 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details