Vishay Intertechnology, Inc. RES 300 OHM 2% 1/2W AXIAL RLR20C3000GRBSL

Description
RES 300ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 300ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 2% 1/2W AXIAL - RLR20C3000GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2% 1/2W AXIAL
RLR20C3000GRBSL
RES 300 OHM 2% 1/2W AXIAL RLR20C3000GRBSL
RES 300ohm 2% 1/2W AXIAL

RES 300ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3000GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3000GRBSL-ND
Through Hole Resistors RLR20C3000GRBSL-ND
300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3000GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3000GRBSL
Through Hole Resistors RLR20C3000GRBSL
RES 300 OHM 2% 1/2W AXIAL

RES 300 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3000GRBSL RLR20C3000GRBSL-ND RLR20C3000GRBSL
Product Name RES 300 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers