Vishay Intertechnology, Inc. RES 27 OHM 2% 1/2W AXIAL RLR20C27R0GRBSL

Description
RES 27ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 27ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 2% 1/2W AXIAL - RLR20C27R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 2% 1/2W AXIAL
RLR20C27R0GRBSL
RES 27 OHM 2% 1/2W AXIAL RLR20C27R0GRBSL
RES 27ohm 2% 1/2W AXIAL

RES 27ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C27R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C27R0GRBSL-ND
Through Hole Resistors RLR20C27R0GRBSL-ND
27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C27R0GRBSL RLR20C27R0GRBSL-ND
Product Name RES 27 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details