Vishay Intertechnology, Inc. Through Hole Resistors RLR20C25R5FRRSL

Description
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C25R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C25R5FRRSL-ND
Through Hole Resistors RLR20C25R5FRRSL-ND
25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 25.5 OHM 1% 1/2W AXIAL - RLR20C25R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1% 1/2W AXIAL
RLR20C25R5FRRSL
RES 25.5 OHM 1% 1/2W AXIAL RLR20C25R5FRRSL
RES 25.5ohm 1% 1/2W AXIAL

RES 25.5ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C25R5FRRSL-ND RLR20C25R5FRRSL
Product Name Through Hole Resistors RES 25.5 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details