Vishay Intertechnology, Inc. RES 27.4 OHM 1% 1/2W AXIAL RLR20C27R4FRBSL

Description
RES 27.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1% 1/2W AXIAL - RLR20C27R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1% 1/2W AXIAL
RLR20C27R4FRBSL
RES 27.4 OHM 1% 1/2W AXIAL RLR20C27R4FRBSL
RES 27.4ohm 1% 1/2W AXIAL

RES 27.4ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C27R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C27R4FRBSL-ND
Through Hole Resistors RLR20C27R4FRBSL-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C27R4FRBSL RLR20C27R4FRBSL-ND
Product Name RES 27.4 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details