Vishay Intertechnology, Inc. RES 3.01K OHM 1% 1/2W AXIAL RLR20C3011FRRSL

Description
RES 3.01Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1% 1/2W AXIAL - RLR20C3011FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1% 1/2W AXIAL
RLR20C3011FRRSL
RES 3.01K OHM 1% 1/2W AXIAL RLR20C3011FRRSL
RES 3.01Kohm 1% 1/2W AXIAL

RES 3.01Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3011FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3011FRRSL-ND
Through Hole Resistors RLR20C3011FRRSL-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3011FRRSL RLR20C3011FRRSL-ND
Product Name RES 3.01K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details