Vishay Intertechnology, Inc. Through Hole Resistors RLR20C3010FMRE5

Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR20C3010FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C3010FMRE5TR-ND
Through Hole Resistors 541-RLR20C3010FMRE5TR-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR20C3010FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR20C3010FMRE5
Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR20C3010FMRE5
Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR20C3010FMRE5TR-ND RLR20C3010FMRE5
Product Name Through Hole Resistors Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details