Vishay Intertechnology, Inc. RES 30K OHM 2% 1/2W AXIAL RLR20C3002GMRSL

Description
RES 30Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 2% 1/2W AXIAL - RLR20C3002GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1/2W AXIAL
RLR20C3002GMRSL
RES 30K OHM 2% 1/2W AXIAL RLR20C3002GMRSL
RES 30Kohm 2% 1/2W AXIAL

RES 30Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3002GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3002GMRSL-ND
Through Hole Resistors RLR20C3002GMRSL-ND
30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3002GMRSL RLR20C3002GMRSL-ND
Product Name RES 30K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details