Vishay Intertechnology, Inc. RES 301 OHM 1% 1/2W AXIAL RLR20C3010FRBSL

Description
RES 301ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1% 1/2W AXIAL - RLR20C3010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1% 1/2W AXIAL
RLR20C3010FRBSL
RES 301 OHM 1% 1/2W AXIAL RLR20C3010FRBSL
RES 301ohm 1% 1/2W AXIAL

RES 301ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3010FRBSL-ND
Through Hole Resistors RLR20C3010FRBSL-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3010FRBSL RLR20C3010FRBSL-ND
Product Name RES 301 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers