Vishay Intertechnology, Inc. RES 2.7K OHM 2% 1/2W AXIAL RLR20C2701GMBSL

Description
RES 2.7Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 2% 1/2W AXIAL - RLR20C2701GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 2% 1/2W AXIAL
RLR20C2701GMBSL
RES 2.7K OHM 2% 1/2W AXIAL RLR20C2701GMBSL
RES 2.7Kohm 2% 1/2W AXIAL

RES 2.7Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2701GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2701GMBSL-ND
Through Hole Resistors RLR20C2701GMBSL-ND
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2701GMBSL RLR20C2701GMBSL-ND
Product Name RES 2.7K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details