Vishay Intertechnology, Inc. Through Hole Resistors RLR20C27R0GMB14

Description
27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C27R0GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C27R0GMB14-ND
Through Hole Resistors RLR20C27R0GMB14-ND
27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C27R0GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C27R0GMB14
Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C27R0GMB14
Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C27R0GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C27R0GMB14
Through Hole Resistors RLR20C27R0GMB14
RES 27 OHM 2% 1/2W AXIAL

RES 27 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C27R0GMB14-ND RLR20C27R0GMB14 RLR20C27R0GMB14
Product Name Through Hole Resistors Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details