Vishay Intertechnology, Inc. Through Hole Resistors RLR20C2742FRB14

Description
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C2742FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2742FRB14-ND
Through Hole Resistors RLR20C2742FRB14-ND
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 27.4K OHM 1% 1/2W AXIAL - RLR20C2742FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1% 1/2W AXIAL
RLR20C2742FRB14
RES 27.4K OHM 1% 1/2W AXIAL RLR20C2742FRB14
RES 27.4Kohm 1% 1/2W AXIAL

RES 27.4Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2742FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2742FRB14
Through Hole Resistors RLR20C2742FRB14
RES 27.4K OHM 1% 1/2W AXIAL

RES 27.4K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2742FRB14-ND RLR20C2742FRB14 RLR20C2742FRB14
Product Name Through Hole Resistors RES 27.4K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details