Vishay Intertechnology, Inc. RES 3M OHM 2% 1/2W AXIAL RLR20C3004GRRSL

Description
RES 3Mohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 2% 1/2W AXIAL - RLR20C3004GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 2% 1/2W AXIAL
RLR20C3004GRRSL
RES 3M OHM 2% 1/2W AXIAL RLR20C3004GRRSL
RES 3Mohm 2% 1/2W AXIAL

RES 3Mohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3004GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3004GRRSL-ND
Through Hole Resistors RLR20C3004GRRSL-ND
3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3004GRRSL RLR20C3004GRRSL-ND
Product Name RES 3M OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers