Vishay Intertechnology, Inc. RES 287 OHM 1% 1/2W AXIAL RLR20C2870FRBSL

Description
RES 287ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1% 1/2W AXIAL - RLR20C2870FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1% 1/2W AXIAL
RLR20C2870FRBSL
RES 287 OHM 1% 1/2W AXIAL RLR20C2870FRBSL
RES 287ohm 1% 1/2W AXIAL

RES 287ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2870FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2870FRBSL-ND
Through Hole Resistors RLR20C2870FRBSL-ND
287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2870FRBSL RLR20C2870FRBSL-ND
Product Name RES 287 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details