Vishay Intertechnology, Inc. RES 3K OHM 2% 1/2W AXIAL RLR20C3001GMRSL

Description
RES 3Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 2% 1/2W AXIAL - RLR20C3001GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 2% 1/2W AXIAL
RLR20C3001GMRSL
RES 3K OHM 2% 1/2W AXIAL RLR20C3001GMRSL
RES 3Kohm 2% 1/2W AXIAL

RES 3Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3001GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3001GMRSL-ND
Through Hole Resistors RLR20C3001GMRSL-ND
3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3001GMRSL RLR20C3001GMRSL-ND
Product Name RES 3K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details