Vishay Intertechnology, Inc. RES 270 OHM 2% 1/2W AXIAL RLR20C2700GRRSL

Description
RES 270ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2% 1/2W AXIAL - RLR20C2700GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1/2W AXIAL
RLR20C2700GRRSL
RES 270 OHM 2% 1/2W AXIAL RLR20C2700GRRSL
RES 270ohm 2% 1/2W AXIAL

RES 270ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2700GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2700GRRSL-ND
Through Hole Resistors RLR20C2700GRRSL-ND
270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2700GRRSL RLR20C2700GRRSL-ND
Product Name RES 270 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers