Vishay Intertechnology, Inc. Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C2701GMB14

Description
Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C2701GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C2701GMB14
Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C2701GMB14
Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C2701GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2701GMB14-ND
Through Hole Resistors RLR20C2701GMB14-ND
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2701GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2701GMB14
Through Hole Resistors RLR20C2701GMB14
RES 2.7K OHM 2% 1/2W AXIAL

RES 2.7K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2701GMB14 RLR20C2701GMB14-ND RLR20C2701GMB14
Product Name Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 1 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details