Vishay Intertechnology, Inc. RES 3M OHM 2% 1/2W AXIAL RLR20C3004GRBSL

Description
RES 3Mohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3Mohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3M OHM 2% 1/2W AXIAL - RLR20C3004GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3M OHM 2% 1/2W AXIAL
RLR20C3004GRBSL
RES 3M OHM 2% 1/2W AXIAL RLR20C3004GRBSL
RES 3Mohm 2% 1/2W AXIAL

RES 3Mohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3004GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3004GRBSL-ND
Through Hole Resistors RLR20C3004GRBSL-ND
3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3004GRBSL RLR20C3004GRBSL-ND
Product Name RES 3M OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers