Vishay Intertechnology, Inc. RES 274K OHM 1% 1/2W AXIAL RLR20C2743FRB14

Description
RES 274Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1% 1/2W AXIAL - RLR20C2743FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1% 1/2W AXIAL
RLR20C2743FRB14
RES 274K OHM 1% 1/2W AXIAL RLR20C2743FRB14
RES 274Kohm 1% 1/2W AXIAL

RES 274Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2743FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2743FRB14-ND
Through Hole Resistors RLR20C2743FRB14-ND
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2743FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2743FRB14
Through Hole Resistors RLR20C2743FRB14
RES 274K OHM 1% 1/2W AXIAL

RES 274K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2743FRB14 RLR20C2743FRB14-ND RLR20C2743FRB14
Product Name RES 274K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers