Vishay Intertechnology, Inc. RES 28 OHM 1% 1/2W AXIAL RLR20C28R0FRBSL

Description
RES 28ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1% 1/2W AXIAL - RLR20C28R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1% 1/2W AXIAL
RLR20C28R0FRBSL
RES 28 OHM 1% 1/2W AXIAL RLR20C28R0FRBSL
RES 28ohm 1% 1/2W AXIAL

RES 28ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C28R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C28R0FRBSL-ND
Through Hole Resistors RLR20C28R0FRBSL-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C28R0FRBSL RLR20C28R0FRBSL-ND
Product Name RES 28 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers