RES 30ohm 2% 1/2W AXIAL
30 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 30 OHM 2% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C30R0GRBSL | RLR20C30R0GRBSL-ND | RLR20C30R0GRBSL |
| Product Name | RES 30 OHM 2% 1/2W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |
| Configuration | Single Resistor |