Vishay Intertechnology, Inc. RES 30.9K OHM 1% 1/2W AXIAL RLR20C3092FRB14

Description
RES 30.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1% 1/2W AXIAL - RLR20C3092FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1% 1/2W AXIAL
RLR20C3092FRB14
RES 30.9K OHM 1% 1/2W AXIAL RLR20C3092FRB14
RES 30.9Kohm 1% 1/2W AXIAL

RES 30.9Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3092FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3092FRB14-ND
Through Hole Resistors RLR20C3092FRB14-ND
30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3092FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3092FRB14
Through Hole Resistors RLR20C3092FRB14
RES 30.9K OHM 1% 1/2W AXIAL

RES 30.9K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3092FRB14 RLR20C3092FRB14-ND RLR20C3092FRB14
Product Name RES 30.9K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details