Vishay Intertechnology, Inc. RES 29.4 OHM 1% 1/2W AXIAL RLR20C29R4FRB14

Description
RES 29.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1% 1/2W AXIAL - RLR20C29R4FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1% 1/2W AXIAL
RLR20C29R4FRB14
RES 29.4 OHM 1% 1/2W AXIAL RLR20C29R4FRB14
RES 29.4ohm 1% 1/2W AXIAL

RES 29.4ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C29R4FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C29R4FRB14-ND
Through Hole Resistors RLR20C29R4FRB14-ND
29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C29R4FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C29R4FRB14
Through Hole Resistors RLR20C29R4FRB14
RES 29.4 OHM 1% 1/2W AXIAL

RES 29.4 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C29R4FRB14 RLR20C29R4FRB14-ND RLR20C29R4FRB14
Product Name RES 29.4 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details