Vishay Intertechnology, Inc. RES 3.01K OHM 1% 1/2W AXIAL RLR20C3011FPRSL

Description
RES 3.01Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1% 1/2W AXIAL - RLR20C3011FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1% 1/2W AXIAL
RLR20C3011FPRSL
RES 3.01K OHM 1% 1/2W AXIAL RLR20C3011FPRSL
RES 3.01Kohm 1% 1/2W AXIAL

RES 3.01Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3011FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3011FPRSL-ND
Through Hole Resistors RLR20C3011FPRSL-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3011FPRSL RLR20C3011FPRSL-ND
Product Name RES 3.01K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details