Vishay Intertechnology, Inc. RES 301K OHM 1% 1/2W AXIAL RLR20C3013FRBSL

Description
RES 301Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1% 1/2W AXIAL - RLR20C3013FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1% 1/2W AXIAL
RLR20C3013FRBSL
RES 301K OHM 1% 1/2W AXIAL RLR20C3013FRBSL
RES 301Kohm 1% 1/2W AXIAL

RES 301Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3013FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3013FRBSL-ND
Through Hole Resistors RLR20C3013FRBSL-ND
301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3013FRBSL RLR20C3013FRBSL-ND
Product Name RES 301K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details