Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
27 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR20C27R0GRRE8 | 541-RLR20C27R0GRRE8TR-ND |
| Product Name | Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 2 to 0.0100 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 2 watts | 0.5000 watts |