Vishay Intertechnology, Inc. RES 270K OHM 2% 1/2W AXIAL RLR20C2703GRBSL

Description
RES 270Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 2% 1/2W AXIAL - RLR20C2703GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 2% 1/2W AXIAL
RLR20C2703GRBSL
RES 270K OHM 2% 1/2W AXIAL RLR20C2703GRBSL
RES 270Kohm 2% 1/2W AXIAL

RES 270Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2703GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2703GRBSL-ND
Through Hole Resistors RLR20C2703GRBSL-ND
270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2703GRBSL RLR20C2703GRBSL-ND
Product Name RES 270K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details