Vishay Intertechnology, Inc. Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C2742GRB14

Description
Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C2742GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C2742GRB14
Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C2742GRB14
Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR20C2742GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C2742GRB14-ND
Through Hole Resistors 541-RLR20C2742GRB14-ND
27.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2742GRB14 541-RLR20C2742GRB14-ND
Product Name Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers