Vishay Intertechnology, Inc. RES 2.74K OHM 1% 1/2W AXIAL RLR20C2741FRRSL

Description
RES 2.74Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1% 1/2W AXIAL - RLR20C2741FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1% 1/2W AXIAL
RLR20C2741FRRSL
RES 2.74K OHM 1% 1/2W AXIAL RLR20C2741FRRSL
RES 2.74Kohm 1% 1/2W AXIAL

RES 2.74Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2741FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2741FRRSL-ND
Through Hole Resistors RLR20C2741FRRSL-ND
2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2741FRRSL RLR20C2741FRRSL-ND
Product Name RES 2.74K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details