Vishay Intertechnology, Inc. RES 30K OHM 2% 1/2W AXIAL RLR20C3002GRR36

Description
RES 30Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 2% 1/2W AXIAL - RLR20C3002GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1/2W AXIAL
RLR20C3002GRR36
RES 30K OHM 2% 1/2W AXIAL RLR20C3002GRR36
RES 30Kohm 2% 1/2W AXIAL

RES 30Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3002GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3002GRR36-ND
Through Hole Resistors RLR20C3002GRR36-ND
30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3002GRR36 RLR20C3002GRR36-ND
Product Name RES 30K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details