Vishay Intertechnology, Inc. RES 274 OHM 1% 1/2W AXIAL RLR20C2740FMRE6

Description
RES 274ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1% 1/2W AXIAL - RLR20C2740FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1% 1/2W AXIAL
RLR20C2740FMRE6
RES 274 OHM 1% 1/2W AXIAL RLR20C2740FMRE6
RES 274ohm 1% 1/2W AXIAL

RES 274ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2740FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2740FMRE6-ND
Through Hole Resistors RLR20C2740FMRE6-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2740FMRE6 RLR20C2740FMRE6-ND
Product Name RES 274 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers