Vishay Intertechnology, Inc. Through Hole Resistors RLR20C2671FMB14

Description
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C2671FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2671FMB14-ND
Through Hole Resistors RLR20C2671FMB14-ND
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.67K OHM 1% 1/2W AXIAL - RLR20C2671FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1% 1/2W AXIAL
RLR20C2671FMB14
RES 2.67K OHM 1% 1/2W AXIAL RLR20C2671FMB14
RES 2.67Kohm 1% 1/2W AXIAL

RES 2.67Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2671FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2671FMB14
Through Hole Resistors RLR20C2671FMB14
RES 2.67K OHM 1% 1/2W AXIAL

RES 2.67K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2671FMB14-ND RLR20C2671FMB14 RLR20C2671FMB14
Product Name Through Hole Resistors RES 2.67K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers