Vishay Intertechnology, Inc. RES 274 OHM 1% 1/2W AXIAL RLR20C2740FPBSL

Description
RES 274ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1% 1/2W AXIAL - RLR20C2740FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1% 1/2W AXIAL
RLR20C2740FPBSL
RES 274 OHM 1% 1/2W AXIAL RLR20C2740FPBSL
RES 274ohm 1% 1/2W AXIAL

RES 274ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2740FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2740FPBSL-ND
Through Hole Resistors RLR20C2740FPBSL-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2740FPBSL RLR20C2740FPBSL-ND
Product Name RES 274 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details