Vishay Intertechnology, Inc. RES 300 OHM 2% 1/2W AXIAL RLR20C3000GMB14

Description
RES 300ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 300ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 2% 1/2W AXIAL - RLR20C3000GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2% 1/2W AXIAL
RLR20C3000GMB14
RES 300 OHM 2% 1/2W AXIAL RLR20C3000GMB14
RES 300ohm 2% 1/2W AXIAL

RES 300ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3000GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3000GMB14-ND
Through Hole Resistors RLR20C3000GMB14-ND
300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3000GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3000GMB14
Through Hole Resistors RLR20C3000GMB14
RES 300 OHM 2% 1/2W AXIAL

RES 300 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3000GMB14 RLR20C3000GMB14-ND RLR20C3000GMB14
Product Name RES 300 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers