Vishay Intertechnology, Inc. RES 26.7 OHM 1% 1/2W AXIAL RLR20C26R7FRB14

Description
RES 26.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1% 1/2W AXIAL - RLR20C26R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1% 1/2W AXIAL
RLR20C26R7FRB14
RES 26.7 OHM 1% 1/2W AXIAL RLR20C26R7FRB14
RES 26.7ohm 1% 1/2W AXIAL

RES 26.7ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C26R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C26R7FRB14-ND
Through Hole Resistors RLR20C26R7FRB14-ND
26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C26R7FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C26R7FRB14
Through Hole Resistors RLR20C26R7FRB14
RES 26.7 OHM 1% 1/2W AXIAL

RES 26.7 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C26R7FRB14 RLR20C26R7FRB14-ND RLR20C26R7FRB14
Product Name RES 26.7 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers