Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1/2W AXIAL RLR20C2672FRRSL

Description
RES 26.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1/2W AXIAL - RLR20C2672FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1/2W AXIAL
RLR20C2672FRRSL
RES 26.7K OHM 1% 1/2W AXIAL RLR20C2672FRRSL
RES 26.7Kohm 1% 1/2W AXIAL

RES 26.7Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2672FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2672FRRSL-ND
Through Hole Resistors RLR20C2672FRRSL-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2672FRRSL RLR20C2672FRRSL-ND
Product Name RES 26.7K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details