Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1/2W AXIAL RLR20C2672FRBSL

Description
RES 26.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1/2W AXIAL - RLR20C2672FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1/2W AXIAL
RLR20C2672FRBSL
RES 26.7K OHM 1% 1/2W AXIAL RLR20C2672FRBSL
RES 26.7Kohm 1% 1/2W AXIAL

RES 26.7Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2672FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2672FRBSL-ND
Through Hole Resistors RLR20C2672FRBSL-ND
26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2672FRBSL RLR20C2672FRBSL-ND
Product Name RES 26.7K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details