Vishay Intertechnology, Inc. RES 274K OHM 1% 1/2W AXIAL RLR20C2743FRRSL

Description
RES 274Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1% 1/2W AXIAL - RLR20C2743FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1% 1/2W AXIAL
RLR20C2743FRRSL
RES 274K OHM 1% 1/2W AXIAL RLR20C2743FRRSL
RES 274Kohm 1% 1/2W AXIAL

RES 274Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2743FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2743FRRSL-ND
Through Hole Resistors RLR20C2743FRRSL-ND
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2743FRRSL RLR20C2743FRRSL-ND
Product Name RES 274K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details