Vishay Intertechnology, Inc. Through Hole Resistors RLR20C3003GRBSL

Description
300 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
300 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C3003GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3003GRBSL-ND
Through Hole Resistors RLR20C3003GRBSL-ND
300 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 300K OHM 2% 1/2W AXIAL - RLR20C3003GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 2% 1/2W AXIAL
RLR20C3003GRBSL
RES 300K OHM 2% 1/2W AXIAL RLR20C3003GRBSL
RES 300Kohm 2% 1/2W AXIAL

RES 300Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3003GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3003GRBSL
Through Hole Resistors RLR20C3003GRBSL
RES 300K OHM 2% 1/2W AXIAL

RES 300K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3003GRBSL-ND RLR20C3003GRBSL RLR20C3003GRBSL
Product Name Through Hole Resistors RES 300K OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details