Vishay Intertechnology, Inc. RES 30K OHM 2% 1/2W AXIAL RLR20C3002GRBSL

Description
RES 30Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 2% 1/2W AXIAL - RLR20C3002GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1/2W AXIAL
RLR20C3002GRBSL
RES 30K OHM 2% 1/2W AXIAL RLR20C3002GRBSL
RES 30Kohm 2% 1/2W AXIAL

RES 30Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3002GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3002GRBSL-ND
Through Hole Resistors RLR20C3002GRBSL-ND
30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C3002GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C3002GRBSL
Through Hole Resistors RLR20C3002GRBSL
RES 30K OHM 2% 1/2W AXIAL

RES 30K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C3002GRBSL RLR20C3002GRBSL-ND RLR20C3002GRBSL
Product Name RES 30K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details