Vishay Intertechnology, Inc. RES 2.94K OHM 1% 1/2W AXIAL RLR20C2941FRB14

Description
RES 2.94Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1% 1/2W AXIAL - RLR20C2941FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1% 1/2W AXIAL
RLR20C2941FRB14
RES 2.94K OHM 1% 1/2W AXIAL RLR20C2941FRB14
RES 2.94Kohm 1% 1/2W AXIAL

RES 2.94Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2941FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2941FRB14-ND
Through Hole Resistors RLR20C2941FRB14-ND
2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.94 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2941FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2941FRB14
Through Hole Resistors RLR20C2941FRB14
RES 2.94K OHM 1% 1/2W AXIAL

RES 2.94K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2941FRB14 RLR20C2941FRB14-ND RLR20C2941FRB14
Product Name RES 2.94K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details