Vishay Intertechnology, Inc. RES 30.1K OHM 1% 1/2W AXIAL RLR20C3012FRBSL

Description
RES 30.1Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1% 1/2W AXIAL - RLR20C3012FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1% 1/2W AXIAL
RLR20C3012FRBSL
RES 30.1K OHM 1% 1/2W AXIAL RLR20C3012FRBSL
RES 30.1Kohm 1% 1/2W AXIAL

RES 30.1Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C3012FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C3012FRBSL-ND
Through Hole Resistors RLR20C3012FRBSL-ND
30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C3012FRBSL RLR20C3012FRBSL-ND
Product Name RES 30.1K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details